Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883879-MC9S08DZ96CLL
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 96KB FLASH 100LQFP
MICROCONTROLLER, 8-BIT, HC08/S08
| Win Source Electronics | Lingto Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883879-MC9S08DZ96CLL | MC9S08DZ96CLL | MC9S08DZ96CLL |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08DZ96CLL | Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | ||
| RAM | 96 KB | ||
| ROM | 2 KB | ||
| ROM Type | Flash; FLASH |