Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLC MC9S08DZ60AMLC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845544-MC9S08DZ60AML C Series: S08 Features: series Microcontroller IC Package: Bulk Number of I/O: 25 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845544-MC9S08DZ60AML C Series: S08 Features: series Microcontroller IC Package: Bulk Number of I/O: 25 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLC - 845544-MC9S08DZ60AMLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLC
845544-MC9S08DZ60AMLC
Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLC 845544-MC9S08DZ60AMLC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845544-MC9S08DZ60AML C Series: S08 Features: series Microcontroller IC Package: Bulk Number of I/O: 25 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 845544-MC9S08DZ60AMLC
Series: S08
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 25
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08DZ60AMLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DZ60AMLC
Embedded - Microcontrollers MC9S08DZ60AMLC
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845544-MC9S08DZ60AMLC MC9S08DZ60AMLC
Product Name Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLC Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers