Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08DV32ACLH MC9S08DV32ACLH

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883868-MC9S08DV32ACL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883868-MC9S08DV32ACL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08DV32ACLH - 883868-MC9S08DV32ACLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DV32ACLH
883868-MC9S08DV32ACLH
Embedded - Embedded - Microcontrollers - MC9S08DV32ACLH 883868-MC9S08DV32ACLH
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883868-MC9S08DV32ACL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883868-MC9S08DV32ACLH
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MC9S08DV32ACLH
Embedded - Microcontrollers MC9S08DV32ACLH
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883868-MC9S08DV32ACLH MC9S08DV32ACLH
Product Name Embedded - Embedded - Microcontrollers - MC9S08DV32ACLH Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details