The MC9S08AW60 is an 8-bit HCS08 microcontroller with up to 60 KB of on-chip FLASH memory and 2 KB of RAM, designed for embedded control applications. It is available in a 48-pin low-profile quad flat package (QFN) with 54 general-purpose I/O pins, supporting up to 16-channel 10-bit ADC, two SCI modules, one SPI module, one IIC module, and two timer/PWM modules. Operating at a maximum bus frequency of 20 MHz, it includes features such as background debug mode, low-voltage detection, and multiple power-saving modes. The device supports clock sources including crystal, resonator, external clock, and internally trimmed oscillators. It is compliant with RoHS standards.
IC MCU 8BIT 60KB FLASH 48QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MC9S08AW60CFDE |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |