Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08AW32MFGE MC9S08AW32MFGE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883865-MC9S08AW32MFG E Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883865-MC9S08AW32MFG E Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AW32MFGE - 883865-MC9S08AW32MFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW32MFGE
883865-MC9S08AW32MFGE
Embedded - Embedded - Microcontrollers - MC9S08AW32MFGE 883865-MC9S08AW32MFGE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883865-MC9S08AW32MFG E Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883865-MC9S08AW32MFGE
Series: S08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AW32MFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW32MFGE
Embedded - Microcontrollers MC9S08AW32MFGE
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883865-MC9S08AW32MFGE MC9S08AW32MFGE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AW32MFGE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers