Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08AC48CFDE MC9S08AC48CFDE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926409-MC9S08AC48CFD E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926409-MC9S08AC48CFD E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AC48CFDE - 926409-MC9S08AC48CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC48CFDE
926409-MC9S08AC48CFDE
Embedded - Embedded - Microcontrollers - MC9S08AC48CFDE 926409-MC9S08AC48CFDE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926409-MC9S08AC48CFD E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926409-MC9S08AC48CFDE
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN-EP (7x7)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AC48CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC48CFDE
Embedded - Microcontrollers MC9S08AC48CFDE
IC MCU 8BIT 48KB FLASH 48QFN

IC MCU 8BIT 48KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08AC48CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC48CFDE
Embedded - Microcontrollers MC9S08AC48CFDE
IC MCU 8BIT 48KB FLASH 48QFN

IC MCU 8BIT 48KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926409-MC9S08AC48CFDE MC9S08AC48CFDE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AC48CFDE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 48 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details