MC9802P -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC9802P
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC9802P |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
fMAX
260 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
Propagation Delay
15 ns
View Details