MC953F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC953F
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC953F |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 5.5V
View Details
3 suppliers
Output Characteristics
3-State
Propagation Delay
14 ns
fMAX
75 MHz
View Details