Rochester Electronics 16-bit 16BIT 128KB Embedded Microcontroller MCU MC912DT128AVPV

Description
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC912DT128AVPV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912DT128AVPV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC912DT128AVPV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912DT128AVPV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC912DT128AVPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC912DT128AVPV
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC912DT128AVPV
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC912DT128AVPV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912DT128AVPV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC912DT128AVPV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912DT128AVPV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MC912DT128AVPV - 926402-MC912DT128AVPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC912DT128AVPV
926402-MC912DT128AVPV
Embedded - Embedded - Microcontrollers - MC912DT128AVPV 926402-MC912DT128AVPV
Manufacturer: Motorola Win Source Part Number: 926402-MC912DT128AVP V Series: HC12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: CPU12 Speed: 8MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926402-MC912DT128AVPV
Series: HC12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Core Processor: CPU12
Speed: 8MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC912DT128AVPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC912DT128AVPV
Embedded - Microcontrollers MC912DT128AVPV
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC912DT128AVPV 926402-MC912DT128AVPV MC912DT128AVPV
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC912DT128AVPV Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Package Type Other; 112-LQFP QFP; Other; 112-LQFP (20x20)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Clock Speed 8 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details