Rochester Electronics Embedded - Embedded - Microcontrollers - MC908QT2ACDWER MC908QT2ACDWER

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926399-MC908QT2ACDWE R Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926399-MC908QT2ACDWE R Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908QT2ACDWER - 926399-MC908QT2ACDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QT2ACDWER
926399-MC908QT2ACDWER
Embedded - Embedded - Microcontrollers - MC908QT2ACDWER 926399-MC908QT2ACDWER
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926399-MC908QT2ACDWE R Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926399-MC908QT2ACDWER
Series: HC08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO
Core Processor: HC08
Speed: 8MHz
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC908
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC908QT2ACDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QT2ACDWER
Embedded - Microcontrollers MC908QT2ACDWER
IC MCU 8BIT 1.5KB FLASH 8SO

IC MCU 8BIT 1.5KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926399-MC908QT2ACDWER MC908QT2ACDWER
Product Name Embedded - Embedded - Microcontrollers - MC908QT2ACDWER Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 1.5 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details