Rochester Electronics Embedded - Embedded - Microcontrollers - MC908JK1EMDWE MC908JK1EMDWE

Description
Manufacturer: NXP Win Source Part Number: 926394-MC908JK1EMDWE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LED, LVD, POR, PWM Number of I/O: 14 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926394-MC908JK1EMDWE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LED, LVD, POR, PWM Number of I/O: 14 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908JK1EMDWE - 926394-MC908JK1EMDWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908JK1EMDWE
926394-MC908JK1EMDWE
Embedded - Embedded - Microcontrollers - MC908JK1EMDWE 926394-MC908JK1EMDWE
Manufacturer: NXP Win Source Part Number: 926394-MC908JK1EMDWE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC Core Processor: HC08 Speed: 8MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LED, LVD, POR, PWM Number of I/O: 14 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926394-MC908JK1EMDWE
Series: HC08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC
Core Processor: HC08
Speed: 8MHz
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LED, LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Family Name: MC908
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC908JK1EMDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908JK1EMDWE
Embedded - Microcontrollers MC908JK1EMDWE
IC MCU 8BIT 1.5KB FLASH 20SOIC

IC MCU 8BIT 1.5KB FLASH 20SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908JK1EMDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908JK1EMDWE
Embedded - Microcontrollers MC908JK1EMDWE
IC MCU 8BIT 1.5KB FLASH 20SOIC

IC MCU 8BIT 1.5KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926394-MC908JK1EMDWE MC908JK1EMDWE
Product Name Embedded - Embedded - Microcontrollers - MC908JK1EMDWE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 1.5 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers