MC879L -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC879L
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC879L |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
32 mA
High-level Output Current (Source)
12 mA
View Details
fMAX
115 MHz
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers