Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
ROCHESTER ELECTRONICS
MC8641VU1000NE -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC8641VU1000NE
Description
MPU, 32-BIT, 166.66MHZ, CBGA1023
Lingto Electronic Limited
Done
Datasheet
Description
MPU, 32-BIT, 166.66MHZ, CBGA1023
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8641VU1000NE
Embedded - Microprocessors
MC8641VU1000NE
MPU, 32-BIT, 166.66MHZ, CBGA1023
MPU, 32-BIT, 166.66MHZ, CBGA1023
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microprocessor Chips (MPU)
Product Number
MC8641VU1000NE
Product Name
Embedded - Microprocessors
Microprocessor Family
PowerPC; PowerPC e600
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
AM3874 Sitara Processor
AM3874CCYE100
Specs
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Rochester Electronics
Embedded - Microprocessors
5962-9310505QXA
View Details
Intel Corporation
Intel® Xeon Phi Coprocessor 3120P (6GB, 1.100 GHz, 57 core)
3120P
Specs
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1100 MHz
View Details
MACOM
Embedded Processors
Specs
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details