Manufacturer: ON Semiconductor
Win Source Part Number: 926347-MC78L12ACPRP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-MC78L12ACPRP, 2156-MC78L12ACPRP-ON
IC REG LINEAR 12V 100MA TO92-3
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 926347-MC78L12ACPRP | MC78L12ACPRP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPRP | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive |