Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MC7805CD2T MC7805CD2T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883801-MC7805CD2T Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3 Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883801-MC7805CD2T Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3 Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7805CD2T - 883801-MC7805CD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7805CD2T
883801-MC7805CD2T
PMIC - PMIC - Voltage Regulators - Linear - MC7805CD2T 883801-MC7805CD2T
Manufacturer: ON Semiconductor Win Source Part Number: 883801-MC7805CD2T Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3 Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883801-MC7805CD2T
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC7805CD2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7805CD2T
PMIC - Voltage Regulators - Linear MC7805CD2T
IC REG LINEAR 5V 1A D2PAK

IC REG LINEAR 5V 1A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 883801-MC7805CD2T MC7805CD2T
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7805CD2T PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25883RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details