Manufacturer: ON Semiconductor
Win Source Part Number: 883792-MC74VHCT245AD
Series: 74VHCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element Output 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MC74VHCT245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 883792-MC74VHCT245ADWR2 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245ADWR2 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |