Rochester Electronics Interface - Drivers, Receivers, Transceivers MC74VHC138M

Description
DECODER/DRIVER, AHC/VHC SERIES
Datasheet
Description
DECODER/DRIVER, AHC/VHC SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC74VHC138M - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC74VHC138M
Interface - Drivers, Receivers, Transceivers MC74VHC138M
DECODER/DRIVER, AHC/VHC SERIES

DECODER/DRIVER, AHC/VHC SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74VHC138M
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32283-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 296-AFE7950IALK-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 600 to 12000 MHz
Data Rate 2.95E7 kbps
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details