Rochester Electronics Logic - Logic - Gates and Inverters - MC74LVX86D MC74LVX86D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926325-MC74LVX86D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926325-MC74LVX86D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX86D - 926325-MC74LVX86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX86D
926325-MC74LVX86D
Logic - Logic - Gates and Inverters - MC74LVX86D 926325-MC74LVX86D
Manufacturer: ON Semiconductor Win Source Part Number: 926325-MC74LVX86D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926325-MC74LVX86D
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX86D
Logic - Gates and Inverters MC74LVX86D
XOR GATE, LV/LV-A/LVX/H SERIES

XOR GATE, LV/LV-A/LVX/H SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926325-MC74LVX86D MC74LVX86D
Product Name Logic - Logic - Gates and Inverters - MC74LVX86D Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3140-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers