Rochester Electronics Interface - Drivers, Receivers, Transceivers MC74LVX4245DWR2

Description
IC TXRX OCT TRANSLATING 24-SOIC
Datasheet
Description
IC TXRX OCT TRANSLATING 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC74LVX4245DWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC74LVX4245DWR2
Interface - Drivers, Receivers, Transceivers MC74LVX4245DWR2
IC TXRX OCT TRANSLATING 24-SOIC

IC TXRX OCT TRANSLATING 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LVX4245DWR2
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100319QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-BGT24AT2E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details