Rochester Electronics Logic - Logic - Gates and Inverters - MC74LVX32DT MC74LVX32DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883762-MC74LVX32DT Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883762-MC74LVX32DT Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX32DT - 883762-MC74LVX32DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX32DT
883762-MC74LVX32DT
Logic - Logic - Gates and Inverters - MC74LVX32DT 883762-MC74LVX32DT
Manufacturer: ON Semiconductor Win Source Part Number: 883762-MC74LVX32DT Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883762-MC74LVX32DT
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX32DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX32DT
Logic - Gates and Inverters MC74LVX32DT
OR GATE, LV/LV-A/LVX/H SERIES

OR GATE, LV/LV-A/LVX/H SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883762-MC74LVX32DT MC74LVX32DT
Product Name Logic - Logic - Gates and Inverters - MC74LVX32DT Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers