Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
ROCHESTER ELECTRONICS
MC74LVX138MG -- LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138MG
Description
IC DECODER/DEMUX 1X3:8 16SOEIAJ
Lingto Electronic Limited
Done
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16SOEIAJ
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138MG
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138MG
IC DECODER/DEMUX 1X3:8 16SOEIAJ
IC DECODER/DEMUX 1X3:8 16SOEIAJ
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Analog Multiplexers
Product Number
MC74LVX138MG
Product Name
Logic - Signal Switches, Multiplexers, Decoders
Configuration
1 x 3:8
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV16212PAG
Specs
Configuration
12 x 2:2
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Nexperia B.V.
8-channel analog multiplexer/demultiplexer
74HC4051PW/GJ
Specs
Features
On-Chip ESD Protection
Standards and Certifications
RoHS
Supply Voltage (V
S
)
11 volts
View Details
Qorvo
2.4 GHz / 5 GHz Wi-Fi Antennaplexer
QM22450
Specs
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1913739P
Specs
Configuration
SPDT
Number of Pins
8
View Details