Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVQ04DTR2 MC74LVQ04DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883755-MC74LVQ04DTR2 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883755-MC74LVQ04DTR2 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVQ04DTR2 - 883755-MC74LVQ04DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVQ04DTR2
883755-MC74LVQ04DTR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVQ04DTR2 883755-MC74LVQ04DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 883755-MC74LVQ04DTR2 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883755-MC74LVQ04DTR2
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC74LVQ04DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC74LVQ04DTR2
Logic - Gates and Inverters - Multi-Function, Configurable MC74LVQ04DTR2
INVERTER, CMOS, PDSO14

INVERTER, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883755-MC74LVQ04DTR2 MC74LVQ04DTR2
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVQ04DTR2 Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 74AHC3G14DP,125 - 765151-74AHC3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details