Rochester Electronics Logic - Logic - Flip Flops - MC74LCX74D MC74LCX74D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883752-MC74LCX74D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883752-MC74LCX74D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74LCX74D
883752-MC74LCX74D
Logic - Logic - Flip Flops - MC74LCX74D 883752-MC74LCX74D
Manufacturer: ON Semiconductor Win Source Part Number: 883752-MC74LCX74D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883752-MC74LCX74D
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC74LCX74D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LCX74D
Logic - Flip Flops MC74LCX74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883752-MC74LCX74D MC74LCX74D
Product Name Logic - Logic - Flip Flops - MC74LCX74D Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT174SJX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details