Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX245DTG

Description
IC TXRX NON-INVERT 5.5V 20TSSOP
Description
IC TXRX NON-INVERT 5.5V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX245DTG is a low-voltage CMOS octal transceiver designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It features 5 V tolerant inputs and outputs, making it compatible with 5 V TTL logic, which is beneficial for interfacing with various digital systems. The device supports live insertion and withdrawal, ensuring flexibility in system design. This transceiver has a current drive capability of 24 mA at both A and B ports when powered at 3.0 V, and it operates with near-zero static supply current in all three logic states, significantly reducing overall power consumption. The device includes a Transmit/Receive (T/R) input to control data flow direction and an Output Enable (OE) input to disable both ports, placing them in a high-impedance state. The MC74LCX245DTG is AEC-Q100 qualified, making it suitable for automotive applications, and it is available in a TSSOP-20 package. It also exhibits robust ESD performance, withstanding voltages greater than 2000 V according to the Human Body Model. This combination of features makes the MC74LCX245DTG a reliable choice for memory address driving and TTL level bus-oriented applications.

Datasheet Summary
Powered by GS/AI

The MC74LCX245DTG is a low-voltage CMOS octal transceiver designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It features 5 V tolerant inputs and outputs, making it compatible with 5 V TTL logic, which is beneficial for interfacing with various digital systems. The device supports live insertion and withdrawal, ensuring flexibility in system design. This transceiver has a current drive capability of 24 mA at both A and B ports when powered at 3.0 V, and it operates with near-zero static supply current in all three logic states, significantly reducing overall power consumption. The device includes a Transmit/Receive (T/R) input to control data flow direction and an Output Enable (OE) input to disable both ports, placing them in a high-impedance state. The MC74LCX245DTG is AEC-Q100 qualified, making it suitable for automotive applications, and it is available in a TSSOP-20 package. It also exhibits robust ESD performance, withstanding voltages greater than 2000 V according to the Human Body Model. This combination of features makes the MC74LCX245DTG a reliable choice for memory address driving and TTL level bus-oriented applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX245DTG
Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX245DTG
IC TXRX NON-INVERT 5.5V 20TSSOP

IC TXRX NON-INVERT 5.5V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LCX245DTG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32171-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details