Rochester Electronics Logic - Logic - Gates and Inverters - MC74LCX14DG MC74LCX14DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883734-MC74LCX14DG Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883734-MC74LCX14DG Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX14DG - 883734-MC74LCX14DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX14DG
883734-MC74LCX14DG
Logic - Logic - Gates and Inverters - MC74LCX14DG 883734-MC74LCX14DG
Manufacturer: ON Semiconductor Win Source Part Number: 883734-MC74LCX14DG Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883734-MC74LCX14DG
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX14DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX14DG
Logic - Gates and Inverters MC74LCX14DG
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883734-MC74LCX14DG MC74LCX14DG
Product Name Logic - Logic - Gates and Inverters - MC74LCX14DG Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4462-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details