Rochester Electronics Logic - Gates and Inverters MC74LCX14D

Description
IC INVERT SCHMITT 6CH 6IN 14SOIC
Description
IC INVERT SCHMITT 6CH 6IN 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX14D is a low voltage CMOS hex inverter featuring Schmitt-trigger inputs, designed to operate within a supply voltage range of 1.65 to 5.5 V. It is compatible with 5.0 V TTL logic, allowing for safe interfacing with 5.0 V devices due to its 5.5 V input tolerance. The device offers high impedance TTL-compatible inputs that minimize current loading on input drivers and provides improved switching noise performance. This inverter has a balanced output capability of 24 mA for both sourcing and sinking current, making it suitable for various applications. Its near-zero static supply current of 10 µA significantly reduces overall system power requirements. The MC74LCX14D also boasts excellent latchup performance exceeding 100 mA and ESD protection greater than 2000 V per the Human Body Model. The device is available in both SOIC-14 and TSSOP-14 packages, and it is compliant with RoHS standards, being Pb-free and halogen-free. With a chip complexity equivalent to 41 gates, the MC74LCX14D is a versatile choice for engineers looking for reliable logic solutions in low power applications.

Datasheet Summary
Powered by GS/AI

The MC74LCX14D is a low voltage CMOS hex inverter featuring Schmitt-trigger inputs, designed to operate within a supply voltage range of 1.65 to 5.5 V. It is compatible with 5.0 V TTL logic, allowing for safe interfacing with 5.0 V devices due to its 5.5 V input tolerance. The device offers high impedance TTL-compatible inputs that minimize current loading on input drivers and provides improved switching noise performance. This inverter has a balanced output capability of 24 mA for both sourcing and sinking current, making it suitable for various applications. Its near-zero static supply current of 10 µA significantly reduces overall system power requirements. The MC74LCX14D also boasts excellent latchup performance exceeding 100 mA and ESD protection greater than 2000 V per the Human Body Model. The device is available in both SOIC-14 and TSSOP-14 packages, and it is compliant with RoHS standards, being Pb-free and halogen-free. With a chip complexity equivalent to 41 gates, the MC74LCX14D is a versatile choice for engineers looking for reliable logic solutions in low power applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74LCX14D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX14D
Logic - Gates and Inverters MC74LCX14D
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MC74LCX14D
Product Name Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details