Rochester Electronics Logic - Logic - Gates and Inverters - MC74LCX08DT MC74LCX08DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883728-MC74LCX08DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883728-MC74LCX08DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX08DT - 883728-MC74LCX08DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX08DT
883728-MC74LCX08DT
Logic - Logic - Gates and Inverters - MC74LCX08DT 883728-MC74LCX08DT
Manufacturer: ON Semiconductor Win Source Part Number: 883728-MC74LCX08DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883728-MC74LCX08DT
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX08DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX08DT
Logic - Gates and Inverters MC74LCX08DT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883728-MC74LCX08DT MC74LCX08DT
Product Name Logic - Logic - Gates and Inverters - MC74LCX08DT Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Supply Voltage 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details