The MC74LCX06MG is a low-voltage CMOS hex inverter designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features TTL-compatible inputs that minimize current loading on input drivers, making it suitable for various applications. The device includes open-drain outputs, allowing for flexible output level settings and enabling wired-AND and wired-OR configurations. This inverter supports 5.0 V tolerant inputs and outputs, ensuring compatibility with 5.0 V devices. It has a maximum output sink capability of 24 mA at 3.0 V and exhibits near-zero static supply current, significantly reducing overall system power requirements. The MC74LCX06MG also boasts robust latchup performance exceeding 100 mA and ESD protection rated over 2000 V according to the Human Body Model. The device is available in multiple package options, including SOIC-14 and TSSOP-14, and is compliant with RoHS standards, being Pb-free and halogen-free. Its operational temperature range extends from -40 °C to +125 °C, making it suitable for a wide variety of environments.
IC INVERT OD 6CH 6-INP SOEIAJ-14
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC74LCX06MG |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT |