Rochester Electronics Logic - Logic - Gates and Inverters - MC74LCX04MELG MC74LCX04MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883726-MC74LCX04MELG Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883726-MC74LCX04MELG Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX04MELG - 883726-MC74LCX04MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX04MELG
883726-MC74LCX04MELG
Logic - Logic - Gates and Inverters - MC74LCX04MELG 883726-MC74LCX04MELG
Manufacturer: ON Semiconductor Win Source Part Number: 883726-MC74LCX04MELG Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883726-MC74LCX04MELG
Series: 74LCX
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883726-MC74LCX04MELG
Product Name Logic - Logic - Gates and Inverters - MC74LCX04MELG
Package Type SOEIAJ-14
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Discrete Class D Audio Amplifier ICs - IRS2092SPBF - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC 16 pins
View Details
8 suppliers