Rochester Electronics Logic - Logic - Gates and Inverters - MC74LCX02D MC74LCX02D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883724-MC74LCX02D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883724-MC74LCX02D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX02D - 883724-MC74LCX02D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX02D
883724-MC74LCX02D
Logic - Logic - Gates and Inverters - MC74LCX02D 883724-MC74LCX02D
Manufacturer: ON Semiconductor Win Source Part Number: 883724-MC74LCX02D Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883724-MC74LCX02D
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX02D
Logic - Gates and Inverters MC74LCX02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883724-MC74LCX02D MC74LCX02D
Product Name Logic - Logic - Gates and Inverters - MC74LCX02D Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details