The MC74HCU04AD is a hex unbuffered inverter from Lingto Electronic Limited, designed for high-performance applications. It features six single-stage inverters that are compatible with standard CMOS outputs and can interface with LSTTL outputs when pull-up resistors are used. The device operates within a voltage range of 2.0 to 6.0 V, making it suitable for various digital applications, including oscillators and pulse shaping. This inverter has a low input current of 1 µA and offers high noise immunity typical of CMOS devices. It can drive up to 10 LSTTL loads and is compliant with JEDEC standards. The MC74HCU04AD is available in both SOIC-14 and TSSOP-14 packages, and it is Pb-free, halogen-free, and RoHS compliant. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The device's maximum propagation delay ranges from 12 ns to 105 ns depending on the supply voltage, and it has a maximum quiescent supply current of 40 µA at 6.0 V.
IC INVERTER 6CH 6-INP 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC74HCU04AD |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT |