Rochester Electronics Logic - Flip Flops MC74HCT574ANG

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HCT574ANG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT574ANG
Logic - Flip Flops MC74HCT574ANG
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HCT574ANG
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with reset; positive-edge trigger - 74AUP1G175GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers