Rochester Electronics Logic - Flip Flops MC74HCT374AF

Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HCT374AF - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT374AF
Logic - Flip Flops MC74HCT374AF
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HCT374AF
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377PW,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details