Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT244AFG

Description
IC BUF NON-INVERT 5.5V SOEIAJ-20
Datasheet
Description
IC BUF NON-INVERT 5.5V SOEIAJ-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HCT244AFG
Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT244AFG
IC BUF NON-INVERT 5.5V SOEIAJ-20

IC BUF NON-INVERT 5.5V SOEIAJ-20

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74HCT244AFG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details