MC74HCT240AF -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HCT240AF
Description
OCTAL BUFFER, TTL
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUFFER, TTL
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HCT240AF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC74HCT240AF |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.76 V 3.63 V
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details