Rochester Electronics Logic - Flip Flops MC74HC74AFR1

Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC74AFR1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC74AFR1
Logic - Flip Flops MC74HC74AFR1
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC74AFR1
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS173DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZ-Q10YL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details