Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MC74HC541AFG

Description
IC BUF NON-INVERT 6V SOEIAJ-20
Datasheet
Description
IC BUF NON-INVERT 6V SOEIAJ-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC541AFG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC541AFG
Logic - Buffers, Drivers, Receivers, Transceivers MC74HC541AFG
IC BUF NON-INVERT 6V SOEIAJ-20

IC BUF NON-INVERT 6V SOEIAJ-20

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74HC541AFG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32267-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details