Manufacturer: ON Semiconductor
Win Source Part Number: 883707-MC74HC540ADWR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC540
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 883707-MC74HC540ADWR2 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC540ADWR2 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |