Rochester Electronics Logic - Logic - Flip Flops - MC74HC534AFEL MC74HC534AFEL

Description
Manufacturer: Motorola Win Source Part Number: 883706-MC74HC534AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge Package: Bulk Family Name: 74HC534 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883706-MC74HC534AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge Package: Bulk Family Name: 74HC534 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC534AFEL
883706-MC74HC534AFEL
Logic - Logic - Flip Flops - MC74HC534AFEL 883706-MC74HC534AFEL
Manufacturer: Motorola Win Source Part Number: 883706-MC74HC534AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge Package: Bulk Family Name: 74HC534 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Motorola
Win Source Part Number: 883706-MC74HC534AFEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge
Package: Bulk
Family Name: 74HC534
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Logic - Flip Flops - MC74HC534AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC534AFEL
Logic - Flip Flops MC74HC534AFEL
IC FF D-TYPE SNGL 8BIT

IC FF D-TYPE SNGL 8BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883706-MC74HC534AFEL MC74HC534AFEL
Product Name Logic - Logic - Flip Flops - MC74HC534AFEL Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers