Manufacturer: ON Semiconductor
Win Source Part Number: 883702-MC74HC4075N
Series: 74HC
Features: IC 3 Channel
Package: Bulk
Family Name: 74HC4075
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC GATE OR 3CH 3-INP 14DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 883702-MC74HC4075N | MC74HC4075N |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC4075N | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; OR |