Manufacturer: ON Semiconductor
Win Source Part Number: 883696-MC74HC4049FEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output
Package: Bulk
Family Name: 74HC4049
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 883696-MC74HC4049FEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049FEL |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |