Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049F MC74HC4049F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883695-MC74HC4049F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output Package: Bulk Family Name: 74HC4049 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883695-MC74HC4049F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output Package: Bulk Family Name: 74HC4049 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049F - 883695-MC74HC4049F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049F
883695-MC74HC4049F
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049F 883695-MC74HC4049F
Manufacturer: ON Semiconductor Win Source Part Number: 883695-MC74HC4049F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output Package: Bulk Family Name: 74HC4049 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883695-MC74HC4049F
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output
Package: Bulk
Family Name: 74HC4049
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 883695-MC74HC4049F
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC4049F
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC CLK BUFFER 2:2 266MHZ 14TSSOP - 668-8535AGI-21LFT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.13 to 3.46 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers