Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC4002FEL MC74HC4002FEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926296-MC74HC4002FEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4002 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926296-MC74HC4002FEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4002 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC4002FEL - 926296-MC74HC4002FEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC4002FEL
926296-MC74HC4002FEL
Logic - Logic - Gates and Inverters - MC74HC4002FEL 926296-MC74HC4002FEL
Manufacturer: ON Semiconductor Win Source Part Number: 926296-MC74HC4002FEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4002 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926296-MC74HC4002FEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 2 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC4002
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - MC74HC4002FEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC4002FEL
Logic - Gates and Inverters MC74HC4002FEL
IC GATE NOR 2CH 4-INP SOEIAJ-14

IC GATE NOR 2CH 4-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926296-MC74HC4002FEL MC74HC4002FEL
Product Name Logic - Logic - Gates and Inverters - MC74HC4002FEL Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers