MC74HC393F -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
MC74HC393F
Description
LOG CMOS COUNTER 4STAGE
-
Lingto Electronic Limited
Datasheet
Description
LOG CMOS COUNTER 4STAGE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
MC74HC393F |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5.5 v, 4.5 v
Package Type
SOIC; Soic
Logic Family
Hct
View Details
Supply Voltage
3V; 5V; 18
Package Type
PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family
CD4000
View Details
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
95 MHz
View Details