Rochester Electronics Logic - Flip Flops MC74HC374ADWG

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC374ADWG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC374ADWG
Logic - Flip Flops MC74HC374ADWG
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC374ADWG
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74ALVCH16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers