MC74HC368N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC368N
Description
IC BUFFER INVERT 6V 6BIT
-
Lingto Electronic Limited
Datasheet
Description
IC BUFFER INVERT 6V 6BIT
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC368N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC74HC368N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
5G Standard; 5G
Supply Voltage
Other; 1.1V ~ 2V
Package Type
9-XFLGA
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details