Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC32AF MC74HC32AF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883686-MC74HC32AF Series: 74HC Features: IC 4 Channel Package: Bulk Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883686-MC74HC32AF Series: 74HC Features: IC 4 Channel Package: Bulk Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC32AF - 883686-MC74HC32AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC32AF
883686-MC74HC32AF
Logic - Logic - Gates and Inverters - MC74HC32AF 883686-MC74HC32AF
Manufacturer: ON Semiconductor Win Source Part Number: 883686-MC74HC32AF Series: 74HC Features: IC 4 Channel Package: Bulk Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883686-MC74HC32AF
Series: 74HC
Features: IC 4 Channel
Package: Bulk
Family Name: 74HC32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC32AF - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC32AF
Logic - Gates and Inverters MC74HC32AF
IC GATE OR 4CH 2-INP SOEIAJ-14

IC GATE OR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883686-MC74HC32AF MC74HC32AF
Product Name Logic - Logic - Gates and Inverters - MC74HC32AF Logic - Gates and Inverters
Gate Type NOT NOT; OR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details