Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC30F MC74HC30F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883685-MC74HC30F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 1 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883685-MC74HC30F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 1 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC30F - 883685-MC74HC30F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC30F
883685-MC74HC30F
Logic - Logic - Gates and Inverters - MC74HC30F 883685-MC74HC30F
Manufacturer: ON Semiconductor Win Source Part Number: 883685-MC74HC30F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 1 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883685-MC74HC30F
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC30
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - MC74HC30F - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC30F
Logic - Gates and Inverters MC74HC30F
IC GATE NAND 1CH 8-INP SOEIAJ-14

IC GATE NAND 1CH 8-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883685-MC74HC30F MC74HC30F
Product Name Logic - Logic - Gates and Inverters - MC74HC30F Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 137985340 - Radwell International
Specs
Gate Type Buffer/Driver
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details