Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC27DR2 MC74HC27DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883684-MC74HC27DR2 Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883684-MC74HC27DR2 Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC27DR2 - 883684-MC74HC27DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC27DR2
883684-MC74HC27DR2
Logic - Logic - Gates and Inverters - MC74HC27DR2 883684-MC74HC27DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883684-MC74HC27DR2 Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883684-MC74HC27DR2
Series: 74HC
Features: IC Channel
Package: Bulk
Family Name: 74HC27
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC27DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC27DR2
Logic - Gates and Inverters MC74HC27DR2
NOR GATE, HC/UH SERIES, 3-FUNC,

NOR GATE, HC/UH SERIES, 3-FUNC,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883684-MC74HC27DR2 MC74HC27DR2
Product Name Logic - Logic - Gates and Inverters - MC74HC27DR2 Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers