Rochester Electronics Logic - Flip Flops MC74HC273AN

Description
IC FLIP FLOP OCTAL CLOCK D 20DIP
Datasheet
Description
IC FLIP FLOP OCTAL CLOCK D 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC273AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC273AN
Logic - Flip Flops MC74HC273AN
IC FLIP FLOP OCTAL CLOCK D 20DIP

IC FLIP FLOP OCTAL CLOCK D 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC273AN
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74PW-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details